"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"
CONN HDR 2MM R/A W/SCREW 6POS
CONNECTOR, PLUG, 6POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
| Harwin Plc | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-5400642 | 952-1024-5-ND | 322-M80-5400642 | 92K7319 |
| Product Name | 3+3 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews | Headers, Male Pins | CONN HDR 2MM R/A W/SCREW 6POS | Connector, Plug, 6Pos, 2Row, 2Mm; Connector Systems Harwin |
| Gender | Male / Plug | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 6 # | 6 # | ||
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole |