HARWIN 3+3 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5400605

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 6 contacts (3+3). Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 6 contacts (3+3). Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5400605 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5400605
3+3 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5400605
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 6 contacts (3+3). Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 6 contacts (3+3).
  • Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5400605-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5400605-ND
Headers, Male Pins M80-5400605-ND
"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
3+3 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin - 26T4261 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin
26T4261
3+3 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin 26T4261
3+3 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews RoHS Compliant: Yes

3+3 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5400605 M80-5400605-ND 26T4261
Product Name 3+3 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins 3+3 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Turret Connectors - 36-11116-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Coaxial Connectors - 1568260 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Circular Connector Assemblies - 2262-A22063-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details