HARWIN 13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5322642

Description
Double Row, Surface Mount connector with jackscrews (internal only) - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with jackscrews (internal only) - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5322642 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5322642
13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5322642
Double Row, Surface Mount connector with jackscrews (internal only) - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with jackscrews (internal only) - 26 contacts (13+13).
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5322642-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5322642-ND
Headers, Male Pins M80-5322642-ND
"Connector Header Surface Mount, Right Angle 26 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 26 position 0.079"" (2.00mm)"

Buy Now Datasheet
13+13 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin - 12N8313 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
12N8313
13+13 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin 12N8313
13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5322642 M80-5322642-ND 12N8313
Product Name 13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins 13+13 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Pwr Blade ULTRA ® - 10127403-01H2410LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Number of Contacts 15 #
View Details
3 suppliers
Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Jack Plugs & Sockets - 1902956 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details