HARWIN 13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5322605

Description
Double Row, Surface Mount connector with jackscrews (internal only) – 26 contacts (13+13). Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with jackscrews (internal only) – 26 contacts (13+13). Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5322605 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5322605
13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5322605
Double Row, Surface Mount connector with jackscrews (internal only) – 26 contacts (13+13). Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, Surface Mount connector with jackscrews (internal only) – 26 contacts (13+13).
  • Gold finish on contact area and termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5322605-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5322605-ND
Headers, Male Pins M80-5322605-ND
"Connector Header Surface Mount, Right Angle 26 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 26 position 0.079"" (2.00mm)"

Buy Now Datasheet
13+13 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin - 76Y4445 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
76Y4445
13+13 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin 76Y4445
13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5322605 M80-5322605-ND 76Y4445
Product Name 13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins 13+13 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26671-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCA-FL4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
D-Sub Connector Assemblies - 2262-A50016-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details