HARWIN 3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5320642

Description
Double Row, Surface Mount connector with jackscrews (internal only) - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with jackscrews (internal only) - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5320642 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5320642
3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5320642
Double Row, Surface Mount connector with jackscrews (internal only) - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with jackscrews (internal only) - 6 contacts (3+3).
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2332-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2332-ND
Headers, Male Pins 952-2332-ND
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
3+3 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin - 12N8303 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
12N8303
3+3 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin 12N8303
3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5320642 952-2332-ND 12N8303
Product Name 3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins 3+3 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10401604AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
Turret Connectors - 36-1525-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details