HARWIN 25+25 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5305042

Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5305042 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5305042
25+25 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5305042
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with jackscrews (internal only) - 50 contacts (25+25).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1023-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1023-5-ND
Headers, Male Pins 952-1023-5-ND
"Connector Header Through Hole, Right Angle 50 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 50 position 0.079"" (2.00mm)"

Buy Now Datasheet
Wire-Board Connector, Male 50Pos, 2Mm; Connector Systems Harwin - 69K7302 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Male 50Pos, 2Mm; Connector Systems Harwin
69K7302
Wire-Board Connector, Male 50Pos, 2Mm; Connector Systems Harwin 69K7302
WIRE-BOARD CONNECTOR, MALE 50POS, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, MALE 50POS, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5305042 952-1023-5-ND 69K7302
Product Name 25+25 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins Wire-Board Connector, Male 50Pos, 2Mm; Connector Systems Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 50 # 50 #
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Nano Strip Connectors - A79034-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
Headers, Male Pins - A28526-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PwrBlade+ ® - 10106126-8006002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Voltage Rating 1000 to 2500 volts
Current Rating 40.0 to 58.0 amps
View Details
5 suppliers