HARWIN 17+17 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5303442

Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 34 contacts (17+17). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 34 contacts (17+17). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5303442 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5303442
17+17 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5303442
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 34 contacts (17+17). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with jackscrews (internal only) - 34 contacts (17+17).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1021-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1021-5-ND
Headers, Male Pins 952-1021-5-ND
"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"

Buy Now Datasheet
Rectangular Connectors - M80-5303442 - 924986-M80-5303442 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M80-5303442
924986-M80-5303442
Rectangular Connectors - M80-5303442 924986-M80-5303442
Manufacturer: Harwin Inc. Win Source Part Number: 924986-M80-5303442 Series: Datamate J-Tek Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole, Right Angle 34 position 0.079" (2.00mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: M80-530 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: M805303442, 952-1021-5

Manufacturer: Harwin Inc.
Win Source Part Number: 924986-M80-5303442
Series: Datamate J-Tek
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 34 position 0.079" (2.00mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: M80-530
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 6
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M805303442, 952-1021-5

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey Win Source Electronics
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5303442 952-1021-5-ND 924986-M80-5303442
Product Name 17+17 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins Rectangular Connectors - M80-5303442
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 34 # 34 #
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
Headers, Male Pins - A26847-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.0 amps
View Details