HARWIN 12+12 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5302405

Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 24 contacts (12+12). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 24 contacts (12+12). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12+12 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5302405 - Harwin Plc
Portsmouth, United Kingdom
12+12 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5302405
12+12 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5302405
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 24 contacts (12+12). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with jackscrews (internal only) - 24 contacts (12+12).
  • Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5302405-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5302405-ND
Headers, Male Pins M80-5302405-ND
"Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)"

Buy Now Datasheet
12+12 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin - 76Y4441 - Newark, An Avnet Company
Chicago, IL, United States
12+12 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin
76Y4441
12+12 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin 76Y4441
12+12 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews RoHS Compliant: Yes

12+12 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5302405 M80-5302405-ND 76Y4441
Product Name 12+12 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins 12+12 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 24 # 24 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-2005-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
Headers, Male Pins - A28638-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCS-FB-B127 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details