Conn Datamate M 20 POS 2mm Solder RA Thru-Hole Tube Product overview: M80-5302042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-5302042 can be used for catalog matching and distributor lookup.
Manufacturer: Harwin Inc.
Win Source Part Number: 924985-M80-5302042
Series: Datamate J-Tek
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 20 position 0.079" (2.00mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: M80-530
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2266-M80-5302042, 952-1019-5, M805302042
"Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
| Harwin Plc | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5302042 | 314-M80-5302042 | 924985-M80-5302042 | 952-1019-5-ND | 92K7314 |
| Product Name | 10+10 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews | Electronic Connector | Rectangular Connectors - M80-5302042 | Headers, Male Pins | Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Harwin |
| Gender | Male / Plug | Male / Plug | |||
| Contact Pitch | 2 mm (0.0787 inch) | ||||
| Number of Contacts | 20 # | 20 # | |||
| Termination | Solder | Through Hole Right Angle |