HARWIN 8+8 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5301622

Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 16 contacts (8+8). Gold finish on contact area, Tin/Lead finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 16 contacts (8+8). Gold finish on contact area, Tin/Lead finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5301622 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5301622
8+8 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5301622
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 16 contacts (8+8). Gold finish on contact area, Tin/Lead finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with jackscrews (internal only) - 16 contacts (8+8).
  • Gold finish on contact area, Tin/Lead finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5301622-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5301622-ND
Headers, Male Pins M80-5301622-ND
"Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5301622 M80-5301622-ND
Product Name 8+8 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 16 # 16 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200402AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
Headers, Male Pins - A26635-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details