HARWIN 7+7 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5301442

Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5301442 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5301442
7+7 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5301442
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with jackscrews (internal only) - 14 contacts (7+7).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1018-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1018-5-ND
Headers, Male Pins 952-1018-5-ND
"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
Wire-Board Connector, Male 14 Position, 2Mm; Connector Systems Harwin - 71K8484 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Male 14 Position, 2Mm; Connector Systems Harwin
71K8484
Wire-Board Connector, Male 14 Position, 2Mm; Connector Systems Harwin 71K8484
WIRE-BOARD CONNECTOR, MALE 14 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:Datamate J-Tek M80-5 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, MALE 14 POSITION, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:Datamate J-Tek M80-5 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5301442 952-1018-5-ND 71K8484
Product Name 7+7 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins Wire-Board Connector, Male 14 Position, 2Mm; Connector Systems Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1574-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29300-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details