HARWIN 7+7 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5301422

Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 14 contacts (7+7). Gold finish on contact area, Tin/Lead finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 14 contacts (7+7). Gold finish on contact area, Tin/Lead finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5301422 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5301422
7+7 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5301422
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 14 contacts (7+7). Gold finish on contact area, Tin/Lead finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with jackscrews (internal only) - 14 contacts (7+7).
  • Gold finish on contact area, Tin/Lead finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2920-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2920-ND
Headers, Male Pins 952-2920-ND
"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5301422 952-2920-ND
Product Name 7+7 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data