HARWIN 5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5301005

Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 10 contacts (5+5). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 10 contacts (5+5). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5301005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5301005
5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5301005
Double Row, 3mm PC Tail connector with jackscrews (internal only) - 10 contacts (5+5). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with jackscrews (internal only) - 10 contacts (5+5).
  • Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5301005-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5301005-ND
Headers, Male Pins M80-5301005-ND
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
5+5 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin - 76Y4438 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin
76Y4438
5+5 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin 76Y4438
5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews RoHS Compliant: Yes

5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5301005 M80-5301005-ND 76Y4438
Product Name 5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins 5+5 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-148LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Sockets - 1224733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details