6 Pos 2mm RA Solder Header, Male Pin, 3A, 120V Product overview: M80-5300642 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-5300642 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"
Manufacturer: Harwin Inc.
Win Source Part Number: 924984-M80-5300642
Series: Datamate J-Tek
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 6 position 0.079" (2.00mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: M80-530
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 16
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 952-1016-5, M805300642
| Harwin Plc | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5300642 | 314-M80-5300642 | 952-1016-5-ND | 924984-M80-5300642 |
| Product Name | 3+3 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews | 3A 120V Electronic Connector | Headers, Male Pins | Rectangular Connectors - M80-5300642 |
| Gender | Male / Plug | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 6 # | 6 # | ||
| Termination | Solder |