HARWIN 13+13 Pos. Male DIL Vertical SMT Conn. No Jackscrews M80-5222642

Description
Double Row, Surface Mount connector without jackscrews - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector without jackscrews - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male DIL Vertical SMT Conn. No Jackscrews - M80-5222642 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male DIL Vertical SMT Conn. No Jackscrews
M80-5222642
13+13 Pos. Male DIL Vertical SMT Conn. No Jackscrews M80-5222642
Double Row, Surface Mount connector without jackscrews - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector without jackscrews - 26 contacts (13+13).
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5222642-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5222642-ND
Headers, Male Pins M80-5222642-ND
"Connector Header Surface Mount 26 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 26 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,26 Contacts,pin,0.079 Pitch,surface Mount Terminal,guide Slot Rohs Compliant Harwin - 12N8290 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,26 Contacts,pin,0.079 Pitch,surface Mount Terminal,guide Slot Rohs Compliant Harwin
12N8290
Header Connector,pcb Mount,recept,26 Contacts,pin,0.079 Pitch,surface Mount Terminal,guide Slot Rohs Compliant Harwin 12N8290
Header Connector,PCB Mount,RECEPT,26 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,GUIDE SLOT RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,26 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,GUIDE SLOT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5222642 M80-5222642-ND 12N8290
Product Name 13+13 Pos. Male DIL Vertical SMT Conn. No Jackscrews Headers, Male Pins Header Connector,pcb Mount,recept,26 Contacts,pin,0.079 Pitch,surface Mount Terminal,guide Slot Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PwrBlade+ ® - 10106124-C004001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 1000 to 2500 volts
View Details
3 suppliers
Jack Plugs & Sockets - 1115768 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details