HARWIN 9+9 Pos. Male DIL Vertical SMT Conn. No Jackscrews M80-5221842

Description
Double Row, Surface Mount connector without jackscrews – 18 contacts (9+9). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector without jackscrews – 18 contacts (9+9). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Male DIL Vertical SMT Conn. No Jackscrews - M80-5221842 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Male DIL Vertical SMT Conn. No Jackscrews
M80-5221842
9+9 Pos. Male DIL Vertical SMT Conn. No Jackscrews M80-5221842
Double Row, Surface Mount connector without jackscrews – 18 contacts (9+9). Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, Surface Mount connector without jackscrews – 18 contacts (9+9).
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5221842-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5221842-ND
Headers, Male Pins M80-5221842-ND
"Connector Header Surface Mount 18 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 18 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5221842 M80-5221842-ND
Product Name 9+9 Pos. Male DIL Vertical SMT Conn. No Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 18 # 18 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data