HARWIN 8+8 Pos. Male DIL Vertical SMT Conn. No Jackscrews M80-5221622

Description
Double Row, Surface Mount connector without jackscrews - 16 contacts (8+8). Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector without jackscrews - 16 contacts (8+8). Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male DIL Vertical SMT Conn. No Jackscrews - M80-5221622 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male DIL Vertical SMT Conn. No Jackscrews
M80-5221622
8+8 Pos. Male DIL Vertical SMT Conn. No Jackscrews M80-5221622
Double Row, Surface Mount connector without jackscrews - 16 contacts (8+8). Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector without jackscrews - 16 contacts (8+8).
  • Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5221622-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5221622-ND
Headers, Male Pins M80-5221622-ND
"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"

Buy Now Datasheet
8+8 Pos. Male Dil Vertical Smt Conn. No Jackscrews Rohs Compliant Harwin - 76Y4420 - Newark, An Avnet Company
Chicago, IL, United States
8+8 Pos. Male Dil Vertical Smt Conn. No Jackscrews Rohs Compliant Harwin
76Y4420
8+8 Pos. Male Dil Vertical Smt Conn. No Jackscrews Rohs Compliant Harwin 76Y4420
8+8 Pos. Male DIL Vertical SMT Conn. No Jackscrews RoHS Compliant: No

8+8 Pos. Male DIL Vertical SMT Conn. No Jackscrews RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5221622 M80-5221622-ND 76Y4420
Product Name 8+8 Pos. Male DIL Vertical SMT Conn. No Jackscrews Headers, Male Pins 8+8 Pos. Male Dil Vertical Smt Conn. No Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 16 # 16 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Jack Plugs & Sockets - 1750155 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10001218AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50020-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details