"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
CONN HEADER SMD 6POS 2MM
Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,GUIDE SLOT RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-5220642-ND | M80-5220642 | 12N8282 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header Connector,pcb Mount,recept,6 Contacts,pin,0.079 Pitch,surface Mount Terminal,guide Slot Rohs Compliant Harwin |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 800 volts | 800 volts | |
| Current Rating | 2.2 amps | 2.2 amps |