HARWIN 5+5 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews M80-5211042

Description
Double Row, 4.5mm PC Tail connector without jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector without jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews - M80-5211042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews
M80-5211042
5+5 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews M80-5211042
Double Row, 4.5mm PC Tail connector without jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector without jackscrews - 10 contacts (5+5).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5211042-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5211042-ND
Headers, Male Pins M80-5211042-ND
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
M80-5211042
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-5211042
CONN HEADER VERT 10POS 2MM

CONN HEADER VERT 10POS 2MM

Supplier's Site
Header Connector,pcb Mount,recept,10 Contacts,pin,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin - 71K8476 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,10 Contacts,pin,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin
71K8476
Header Connector,pcb Mount,recept,10 Contacts,pin,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin 71K8476
Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,GUIDE SLOT RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,GUIDE SLOT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-5211042 M80-5211042-ND M80-5211042 71K8476
Product Name 5+5 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header Connector,pcb Mount,recept,10 Contacts,pin,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data