HARWIN 20+20 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews M80-5204042

Description
Double Row, 3mm PC Tail connector without jackscrews – 40 contacts (20+20). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector without jackscrews – 40 contacts (20+20). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20+20 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews - M80-5204042 - Harwin Plc
Portsmouth, United Kingdom
20+20 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews
M80-5204042
20+20 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews M80-5204042
Double Row, 3mm PC Tail connector without jackscrews – 40 contacts (20+20). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 3mm PC Tail connector without jackscrews – 40 contacts (20+20).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5204042-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5204042-ND
Headers, Male Pins M80-5204042-ND
"Connector Header Through Hole 40 position 0.079"" (2.00mm)"

"Connector Header Through Hole 40 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5204042 M80-5204042-ND
Product Name 20+20 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 40 # 40 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data