HARWIN 7+7 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews M80-5201442

Description
Double Row, 3mm PC Tail connector without jackscrews - 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector without jackscrews - 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews - M80-5201442 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews
M80-5201442
7+7 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews M80-5201442
Double Row, 3mm PC Tail connector without jackscrews - 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector without jackscrews - 14 contacts (7+7).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5201442-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5201442-ND
Headers, Male Pins M80-5201442-ND
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"

"Connector Header Through Hole 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin - 71K8468 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin
71K8468
Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin 71K8468
Header Connector,PCB Mount,RECEPT,14 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,GUIDE SLOT RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,14 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,GUIDE SLOT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5201442 M80-5201442-ND 71K8468
Product Name 7+7 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews Headers, Male Pins Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28491-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50016-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-11070-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details