HARWIN 5+5 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews M80-5201042

Description
Double Row, 3mm PC Tail connector without jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector without jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews - M80-5201042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews
M80-5201042
5+5 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews M80-5201042
Double Row, 3mm PC Tail connector without jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector without jackscrews - 10 contacts (5+5).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1970-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1970-ND
Headers, Male Pins 952-1970-ND
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,10 Contacts,pin,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin - 71K8467 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,10 Contacts,pin,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin
71K8467
Header Connector,pcb Mount,recept,10 Contacts,pin,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin 71K8467
Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,GUIDE SLOT RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,GUIDE SLOT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5201042 952-1970-ND 71K8467
Product Name 5+5 Pos. Male DIL Vertical Throughboard Conn. No Jackscrews Headers, Male Pins Header Connector,pcb Mount,recept,10 Contacts,pin,0.079 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26394-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51700-10206002AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details