"Connector Header Surface Mount 50 position 0.079"" (2.00mm)"
25+25 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5135042P | M80-5135042P-ND | 76Y4376 |
| Product Name | 25+25 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) | Headers, Male Pins | 25+25 Pos. Male Dil Vertical Smt Conn. Jackscrews (P+P) Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 50 # | 50 # | |
| Connector Type | Header Connector; Header |