HARWIN 13+13 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) M80-5132642P

Description
Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 26 contacts (13+13). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes, with Pick & Place caps. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 26 contacts (13+13). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes, with Pick & Place caps. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) - M80-5132642P - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P)
M80-5132642P
13+13 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) M80-5132642P
Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 26 contacts (13+13). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes, with Pick & Place caps. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 26 contacts (13+13). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes, with Pick & Place caps.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5132642P-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5132642P-ND
Headers, Male Pins M80-5132642P-ND
"Connector Header Surface Mount 26 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 26 position 0.079"" (2.00mm)"

Buy Now Datasheet
13+13 Pos. Male Dil Vertical Smt Conn. Jackscrews (P+P) Rohs Compliant Harwin - 76Y4368 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Male Dil Vertical Smt Conn. Jackscrews (P+P) Rohs Compliant Harwin
76Y4368
13+13 Pos. Male Dil Vertical Smt Conn. Jackscrews (P+P) Rohs Compliant Harwin 76Y4368
13+13 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) RoHS Compliant: Yes

13+13 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5132642P M80-5132642P-ND 76Y4368
Product Name 13+13 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) Headers, Male Pins 13+13 Pos. Male Dil Vertical Smt Conn. Jackscrews (P+P) Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 1540-2 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Single End, Hollow
View Details
2 suppliers
Headers, Male Pins - A26402-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details