HARWIN 13+13 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5132642

Description
Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) – 26 contacts (13+13). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) – 26 contacts (13+13). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5132642 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5132642
13+13 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5132642
Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) – 26 contacts (13+13). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) – 26 contacts (13+13). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5132642-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5132642-ND
Headers, Male Pins M80-5132642-ND
"Connector Header Surface Mount 26 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 26 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,26 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin - 12N8266 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,26 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin
12N8266
Header Connector,pcb Mount,recept,26 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin 12N8266
Header Connector,PCB Mount,RECEPT,26 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,M2X0.4 RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,26 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,M2X0.4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5132642 M80-5132642-ND 12N8266
Product Name 13+13 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins Header Connector,pcb Mount,recept,26 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data