HARWIN 8+8 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) M80-5131622P

Description
Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 16 contacts (8+8). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes, with Pick & Place caps. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 16 contacts (8+8). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes, with Pick & Place caps. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) - M80-5131622P - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P)
M80-5131622P
8+8 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) M80-5131622P
Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 16 contacts (8+8). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes, with Pick & Place caps. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 16 contacts (8+8). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes, with Pick & Place caps.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5131622P-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5131622P-ND
Headers, Male Pins M80-5131622P-ND
"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"

Buy Now Datasheet
8+8 Pos. Male Dil Vertical Smt Rohs Compliant Harwin - 76Y4363 - Newark, An Avnet Company
Chicago, IL, United States
8+8 Pos. Male Dil Vertical Smt Rohs Compliant Harwin
76Y4363
8+8 Pos. Male Dil Vertical Smt Rohs Compliant Harwin 76Y4363
8+8 Pos. Male DIL Vertical SMT RoHS Compliant: No

8+8 Pos. Male DIL Vertical SMT RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5131622P M80-5131622P-ND 76Y4363
Product Name 8+8 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) Headers, Male Pins 8+8 Pos. Male Dil Vertical Smt Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 16 # 16 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data