HARWIN 7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) M80-5131442P

Description
Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 14 contacts (7+7). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes, with Pick & Place caps. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 14 contacts (7+7). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes, with Pick & Place caps. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) - M80-5131442P - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P)
M80-5131442P
7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) M80-5131442P
Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 14 contacts (7+7). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes, with Pick & Place caps. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 14 contacts (7+7). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes, with Pick & Place caps.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5131442P-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5131442P-ND
Headers, Male Pins M80-5131442P-ND
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
07+07 Way M V 3.5-Bm Smt W/js Rohs Compliant Harwin - 76Y4360 - Newark, An Avnet Company
Chicago, IL, United States
07+07 Way M V 3.5-Bm Smt W/js Rohs Compliant Harwin
76Y4360
07+07 Way M V 3.5-Bm Smt W/js Rohs Compliant Harwin 76Y4360
07+07 WAY M V 3.5-BM SMT W/JS ROHS COMPLIANT: YES

07+07 WAY M V 3.5-BM SMT W/JS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5131442P M80-5131442P-ND 76Y4360
Product Name 7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews (P+P) Headers, Male Pins 07+07 Way M V 3.5-Bm Smt W/js Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 392-4901 - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Solder
Current Rating 20.0 amps
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29410-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PwrBlade ® - 51915-184LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details