HARWIN 7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5131442

Description
Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 14 contacts (7+7). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 14 contacts (7+7). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5131442 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5131442
7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5131442
Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 14 contacts (7+7). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 14 contacts (7+7). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3408-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3408-ND
Headers, Male Pins 952-3408-ND
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin - 12N8260 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin
12N8260
Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin 12N8260
Header Connector,PCB Mount,RECEPT,14 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,M2X0.4 RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,14 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,M2X0.4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5131442 952-3408-ND 12N8260
Product Name 7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Coaxial Connectors - 1222193 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug
Termination Solder
View Details