HARWIN 3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5130642

Description
Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 6 contacts (3+3). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 6 contacts (3+3). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5130642 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5130642
3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5130642
Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 6 contacts (3+3). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 5mm board mount jackscrews (with slotted nuts) - 6 contacts (3+3). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-4202-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-4202-ND
Headers, Male Pins 952-4202-ND
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,6 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin - 12N8254 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,6 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin
12N8254
Header Connector,pcb Mount,recept,6 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin 12N8254
Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,M2X0.4 RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.079 Pitch,SURFACE MOUNT Terminal,M2X0.4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5130642 952-4202-ND 12N8254
Product Name 3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins Header Connector,pcb Mount,recept,6 Contacts,pin,0.079 Pitch,surface Mount Terminal,m2X0.4 Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-118LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29400-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details