HARWIN 25+25 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5125042

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 50 contacts (25+25). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 50 contacts (25+25). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5125042 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5125042
25+25 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5125042
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 50 contacts (25+25). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 50 contacts (25+25). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3821-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3821-ND
Headers, Male Pins 952-3821-ND
"Connector Header Surface Mount 50 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 50 position 0.079"" (2.00mm)"

Buy Now Datasheet
25+25 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin - 12N8252 - Newark, An Avnet Company
Chicago, IL, United States
25+25 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin
12N8252
25+25 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin 12N8252
25+25 Pos. Male DIL Vertical SMT Conn. Jackscrews RoHS Compliant: Yes

25+25 Pos. Male DIL Vertical SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5125042 952-3821-ND 12N8252
Product Name 25+25 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins 25+25 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 50 # 50 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1402-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A24197-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
PCB Connectors - NCN-ML4G-S-03 - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
BiLobe® Connectors - Standards -Type Single Row - A55100-009 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers