HARWIN 20+20 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5124042

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 40 contacts (20+20). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 40 contacts (20+20). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20+20 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5124042 - Harwin Plc
Portsmouth, United Kingdom
20+20 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5124042
20+20 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5124042
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 40 contacts (20+20). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 40 contacts (20+20). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5124042-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5124042-ND
Headers, Male Pins M80-5124042-ND
"Connector Header Surface Mount 40 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 40 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5124042 M80-5124042-ND
Product Name 20+20 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 40 # 40 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1210-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers
Ribbon Cable Connectors - 102160-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details