"Connector Header Surface Mount 34 position 0.079"" (2.00mm)"
17+17 WAY M V 3.5-BM SMT W/JS ROHS COMPLIANT: YES
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5123442 | 952-3819-ND | 12N8248 |
| Product Name | 17+17 Pos. Male DIL Vertical SMT Conn. Jackscrews | Headers, Male Pins | 17+17 Way M V 3.5-Bm Smt W/js Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 34 # | 34 # | |
| Connector Type | Header Connector; Header |