HARWIN 13+13 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5122605

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 26 contacts (13+13). For spare board mount nuts, order M80-2130000B. Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 26 contacts (13+13). For spare board mount nuts, order M80-2130000B. Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5122605 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5122605
13+13 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5122605
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 26 contacts (13+13). For spare board mount nuts, order M80-2130000B. Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 26 contacts (13+13). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area and termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5122605-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5122605-ND
Headers, Male Pins M80-5122605-ND
"Connector Header Surface Mount 26 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 26 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5122605 M80-5122605-ND
Product Name 13+13 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-B0302003AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
Ribbon Cable Connectors - 104128-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Coaxial Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details