HARWIN 12+12 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5122442

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 24 contacts (12+12). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 24 contacts (12+12). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12+12 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5122442 - Harwin Plc
Portsmouth, United Kingdom
12+12 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5122442
12+12 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5122442
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 24 contacts (12+12). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 24 contacts (12+12). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3818-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3818-ND
Headers, Male Pins 952-3818-ND
"Connector Header Surface Mount 24 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 24 position 0.079"" (2.00mm)"

Buy Now Datasheet
12+12 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin - 46Y7461 - Newark, An Avnet Company
Chicago, IL, United States
12+12 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin
46Y7461
12+12 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin 46Y7461
12+12 Pos. Male DIL Vertical SMT Conn. Jackscrews RoHS Compliant: Yes

12+12 Pos. Male DIL Vertical SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5122442 952-3818-ND 46Y7461
Product Name 12+12 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins 12+12 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 24 # 24 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A3212-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details