HARWIN 10+10 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5122005

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 20 contacts (10+10). For spare board mount nuts, order M80-2130000B. Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 20 contacts (10+10). For spare board mount nuts, order M80-2130000B. Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5122005 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5122005
10+10 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5122005
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 20 contacts (10+10). For spare board mount nuts, order M80-2130000B. Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 20 contacts (10+10). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area and termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5122005-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5122005-ND
Headers, Male Pins M80-5122005-ND
"Connector Header Surface Mount 20 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 20 position 0.079"" (2.00mm)"

Buy Now Datasheet
10+10 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin - 76Y4341 - Newark, An Avnet Company
Chicago, IL, United States
10+10 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin
76Y4341
10+10 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin 76Y4341
10+10 Pos. Male DIL Vertical SMT Conn. Jackscrews RoHS Compliant: Yes

10+10 Pos. Male DIL Vertical SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5122005 M80-5122005-ND 76Y4341
Product Name 10+10 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins 10+10 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1428-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 104313-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10404800AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers