HARWIN 9+9 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5121842

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 18 contacts (9+9). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 18 contacts (9+9). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5121842 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5121842
9+9 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5121842
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 18 contacts (9+9). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 18 contacts (9+9). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-4201-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-4201-ND
Headers, Male Pins 952-4201-ND
"Connector Header Surface Mount 18 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 18 position 0.079"" (2.00mm)"

Buy Now Datasheet
9+9 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin - 12N8243 - Newark, An Avnet Company
Chicago, IL, United States
9+9 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin
12N8243
9+9 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin 12N8243
9+9 Pos. Male DIL Vertical SMT Conn. Jackscrews RoHS Compliant: Yes

9+9 Pos. Male DIL Vertical SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5121842 952-4201-ND 12N8243
Product Name 9+9 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins 9+9 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 18 # 18 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104074-2-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50019-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCN-ML4G-S-02 - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1289-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details