HARWIN 8+8 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5121622

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 16 contacts (8+8). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 16 contacts (8+8). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5121622 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5121622
8+8 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5121622
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 16 contacts (8+8). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 16 contacts (8+8). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area, Tin/Lead finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5121622-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5121622-ND
Headers, Male Pins M80-5121622-ND
"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5121622 M80-5121622-ND
Product Name 8+8 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 16 # 16 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26805-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29052-015TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Screw Connectors - 36-1232-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details