HARWIN 7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5121442

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 14 contacts (7+7). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 14 contacts (7+7). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5121442 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5121442
7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5121442
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 14 contacts (7+7). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 14 contacts (7+7). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3817-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3817-ND
Headers, Male Pins 952-3817-ND
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
7+7 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin - 09AK5979 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin
09AK5979
7+7 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin 09AK5979
7+7 POS. MALE DIL VERTICAL SMT CONN. JACKSCREWS ROHS COMPLIANT: YES

7+7 POS. MALE DIL VERTICAL SMT CONN. JACKSCREWS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5121442 952-3817-ND 09AK5979
Product Name 7+7 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins 7+7 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1520-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A114694-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details