HARWIN 6+6 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5121205

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 12 contacts (6+6). For spare board mount nuts, order M80-2130000B. Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 12 contacts (6+6). For spare board mount nuts, order M80-2130000B. Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5121205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5121205
6+6 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5121205
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 12 contacts (6+6). For spare board mount nuts, order M80-2130000B. Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 12 contacts (6+6). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area and termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5121205-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5121205-ND
Headers, Male Pins M80-5121205-ND
"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5121205 M80-5121205-ND
Product Name 6+6 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 12 # 12 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Micro PS1_PS2 Series Strip Connectors - Single Row Horizontal Thru-Hole - Type CC -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details