HARWIN 5+5 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5121005

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 10 contacts (5+5). For spare board mount nuts, order M80-2130000B. Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 10 contacts (5+5). For spare board mount nuts, order M80-2130000B. Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5121005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5121005
5+5 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5121005
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 10 contacts (5+5). For spare board mount nuts, order M80-2130000B. Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 10 contacts (5+5). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area and termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5121005-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5121005-ND
Headers, Male Pins M80-5121005-ND
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5121005 M80-5121005-ND
Product Name 5+5 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data