HARWIN 4+4 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5120842

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 8 contacts (4+4). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 8 contacts (4+4). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5120842 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5120842
4+4 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5120842
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 8 contacts (4+4). For spare board mount nuts, order M80-2130000B. Gold finish on contact area, Tin finish on termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 8 contacts (4+4). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area, Tin finish on termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3814-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3814-ND
Headers, Male Pins 952-3814-ND
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
4+4 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin - 76Y4336 - Newark, An Avnet Company
Chicago, IL, United States
4+4 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin
76Y4336
4+4 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin 76Y4336
4+4 Pos. Male DIL Vertical SMT Conn. Jackscrews RoHS Compliant: Yes

4+4 Pos. Male DIL Vertical SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5120842 952-3814-ND 76Y4336
Product Name 4+4 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins 4+4 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1731149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-158LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50021-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details