HARWIN 3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5120605

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 6 contacts (3+3). For spare board mount nuts, order M80-2130000B. Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 6 contacts (3+3). For spare board mount nuts, order M80-2130000B. Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews - M80-5120605 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews
M80-5120605
3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews M80-5120605
Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 6 contacts (3+3). For spare board mount nuts, order M80-2130000B. Gold finish on contact area and termination. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews (with slotted nuts) - 6 contacts (3+3). For spare board mount nuts, order M80-2130000B.
  • Gold finish on contact area and termination. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5120605-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5120605-ND
Headers, Male Pins M80-5120605-ND
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
3+3 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin - 68Y5859 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin
68Y5859
3+3 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin 68Y5859
3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews RoHS Compliant: Yes

3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5120605 M80-5120605-ND 68Y5859
Product Name 3+3 Pos. Male DIL Vertical SMT Conn. Jackscrews Headers, Male Pins 3+3 Pos. Male Dil Vertical Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1938417 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
METRAL ® - 10083182-110LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 500 volts
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A28500-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details