HARWIN 22+22 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5114422

Description
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 44 contacts (22+22). Gold finish on contact area, Tin/Lead finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 44 contacts (22+22). Gold finish on contact area, Tin/Lead finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22+22 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5114422 - Harwin Plc
Portsmouth, United Kingdom
22+22 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5114422
22+22 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5114422
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 44 contacts (22+22). Gold finish on contact area, Tin/Lead finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 44 contacts (22+22).
  • Gold finish on contact area, Tin/Lead finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2667-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2667-ND
Headers, Male Pins 952-2667-ND
"Connector Header Through Hole 44 position 0.079"" (2.00mm)"

"Connector Header Through Hole 44 position 0.079"" (2.00mm)"

Buy Now Datasheet
22+22 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 71K8464 - Newark, An Avnet Company
Chicago, IL, United States
22+22 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
71K8464
22+22 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 71K8464
22+22 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: No

22+22 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5114422 952-2667-ND 71K8464
Product Name 22+22 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins 22+22 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 44 # 44 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1428-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28549-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29051-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details