HARWIN 21+21 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin M80-5114222

Description
21+21 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: No
Description
21+21 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: No
Datasheet Summary
Powered by GS/AI

The M80-5114222 is a 21+21 position male DIL vertical through-board connector featuring jackscrews for secure mounting. It is designed for a 4.5mm pitch and accommodates a total of 42 contacts. The connector is constructed from glass-filled PPS material, compliant with UL94V-0 standards, and features contacts made of phosphor bronze. The contact finishes available include 0.75µm gold on the contact area with either 3µm tin/lead or 100% tin over nickel on the tails. The connector is packed in tubes, with slotted nuts included for assembly to the board mount stud. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The M80-5114222 is a 21+21 position male DIL vertical through-board connector featuring jackscrews for secure mounting. It is designed for a 4.5mm pitch and accommodates a total of 42 contacts. The connector is constructed from glass-filled PPS material, compliant with UL94V-0 standards, and features contacts made of phosphor bronze. The contact finishes available include 0.75µm gold on the contact area with either 3µm tin/lead or 100% tin over nickel on the tails. The connector is packed in tubes, with slotted nuts included for assembly to the board mount stud. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 56K2453 - Newark, An Avnet Company
Chicago, IL, United States
21+21 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
56K2453
21+21 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 56K2453
21+21 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: No

21+21 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K2453
Product Name 21+21 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G8 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details