The M80-5112042 is a 10+10 position male DIL vertical throughboard connector featuring a double row configuration with a 4.5mm pitch. It is designed for PCB mounting and includes jackscrews for secure attachment. The connector is constructed from glass-filled PPS material, compliant with UL94V-0 standards, and features contacts made of phosphor bronze. The contact finishes available include 0.75µm gold on the contact area, with options for tin/lead or 100% tin on the tails. The connector supports a total of 4 to 50 contacts in even numbers and is packed in tubes with slotted nuts provided for assembly. Dimensions for the connector vary based on the number of contacts, with specific calculations for dimensions A, B, and C provided in the datasheet.
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
10+10 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5112042 | 952-2427-5-ND | 71K8461 |
| Product Name | 10+10 Pos. Male DIL Vertical Throughboard Conn. Jackscrews | Headers, Male Pins | 10+10 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 20 # | 20 # | |
| Connector Type | Header Connector; Header |