HARWIN 7+7 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5111422

Description
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 14 contacts (7+7). Gold finish on contact area, Tin/Lead finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 14 contacts (7+7). Gold finish on contact area, Tin/Lead finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5111422 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5111422
7+7 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5111422
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 14 contacts (7+7). Gold finish on contact area, Tin/Lead finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 14 contacts (7+7).
  • Gold finish on contact area, Tin/Lead finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-4200-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-4200-ND
Headers, Male Pins 952-4200-ND
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"

"Connector Header Through Hole 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
Wire-To-Board Connector, Receptacle, 14 Position, 2 Row; Connector Systems Harwin - 73J7174 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Receptacle, 14 Position, 2 Row; Connector Systems Harwin
73J7174
Wire-To-Board Connector, Receptacle, 14 Position, 2 Row; Connector Systems Harwin 73J7174
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 14 POSITION, 2 ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole RoHS Compliant: No

WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 14 POSITION, 2 ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5111422 952-4200-ND 73J7174
Product Name 7+7 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins Wire-To-Board Connector, Receptacle, 14 Position, 2 Row; Connector Systems Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data