HARWIN 6+6 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5111242

Description
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5111242 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5111242
6+6 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5111242
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 12 contacts (6+6).
  • Gold finish on contact area, Tin finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5111242-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5111242-ND
Headers, Male Pins M80-5111242-ND
"Connector Header Through Hole 12 position 0.079"" (2.00mm)"

"Connector Header Through Hole 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
6+6 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 12N8231 - Newark, An Avnet Company
Chicago, IL, United States
6+6 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
12N8231
6+6 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 12N8231
6+6 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

6+6 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5111242 M80-5111242-ND 12N8231
Product Name 6+6 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins 6+6 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 12 # 12 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Jack Plugs & Sockets - 449332 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10002406AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Phono Jack PC Mount -Vertical Entry White - 584 - Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
2 suppliers