"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5111042 | 952-2426-5-ND | 71K8459 |
| Product Name | 5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews | Headers, Male Pins | Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 10 # | 10 # | |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector |