HARWIN 5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5111005

Description
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 10 contacts (5+5). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 10 contacts (5+5). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5111005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5111005
5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5111005
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 10 contacts (5+5). Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 10 contacts (5+5).
  • Gold finish on contact area and termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5111005-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5111005-ND
Headers, Male Pins M80-5111005-ND
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
5+5 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin - 74Y6400 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
74Y6400
5+5 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin 74Y6400
5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5111005 M80-5111005-ND 74Y6400
Product Name 5+5 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins 5+5 Pos. Male Dil Vertical Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1269-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26311-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details