HARWIN 22+22 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5104422

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 44 contacts (22+22). Gold finish on contact area, Tin/Lead finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 44 contacts (22+22). Gold finish on contact area, Tin/Lead finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22+22 Pos. Male DIL Vertical Throughboard Conn. Jackscrews - M80-5104422 - Harwin Plc
Portsmouth, United Kingdom
22+22 Pos. Male DIL Vertical Throughboard Conn. Jackscrews
M80-5104422
22+22 Pos. Male DIL Vertical Throughboard Conn. Jackscrews M80-5104422
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 44 contacts (22+22). Gold finish on contact area, Tin/Lead finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 44 contacts (22+22).
  • Gold finish on contact area, Tin/Lead finish on termination. Slotted nuts provided for assembly to board mount stud. For spare board mount nuts, order M80-2130000B.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-M80-5104422-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M80-5104422-ND
Headers, Male Pins 952-M80-5104422-ND
22+22 POS. MALE DIL VERTICAL THR

22+22 POS. MALE DIL VERTICAL THR

Buy Now Datasheet
Version Of M80-5104222 Rohs Compliant Harwin - 71K8456 - Newark, An Avnet Company
Chicago, IL, United States
Version Of M80-5104222 Rohs Compliant Harwin
71K8456
Version Of M80-5104222 Rohs Compliant Harwin 71K8456
VERSION OF M80-5104222 ROHS COMPLIANT: NO

VERSION OF M80-5104222 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5104422 952-M80-5104422-ND 71K8456
Product Name 22+22 Pos. Male DIL Vertical Throughboard Conn. Jackscrews Headers, Male Pins Version Of M80-5104222 Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 44 # 44 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data